California Eastern Laboratories - CEL RF Evaluation and Development Kits, Boards - UPC2758TB-EVAL UPC2758TB-EVAL

Description
Manufacturer: CEL Win Source Part Number: 798824-UPC2758TB-EVA L Type: Downconverter For Use With/Related Products: UPC2758TB Frequency: 100MHz ~ 2GHz Part Status: Obsolete(EOL) Supplied Contents: Board Family Name: UPC2758TB Categories: RF/IF and RFID Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 798824-UPC2758TB-EVA L Type: Downconverter For Use With/Related Products: UPC2758TB Frequency: 100MHz ~ 2GHz Part Status: Obsolete(EOL) Supplied Contents: Board Family Name: UPC2758TB Categories: RF/IF and RFID Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Evaluation and Development Kits, Boards - UPC2758TB-EVAL - 798824-UPC2758TB-EVAL - Win Source Electronics
Laguna Hills, CA, United States
RF Evaluation and Development Kits, Boards - UPC2758TB-EVAL
798824-UPC2758TB-EVAL
RF Evaluation and Development Kits, Boards - UPC2758TB-EVAL 798824-UPC2758TB-EVAL
Manufacturer: CEL Win Source Part Number: 798824-UPC2758TB-EVA L Type: Downconverter For Use With/Related Products: UPC2758TB Frequency: 100MHz ~ 2GHz Part Status: Obsolete(EOL) Supplied Contents: Board Family Name: UPC2758TB Categories: RF/IF and RFID Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 798824-UPC2758TB-EVAL
Type: Downconverter
For Use With/Related Products: UPC2758TB
Frequency: 100MHz ~ 2GHz
Part Status: Obsolete(EOL)
Supplied Contents: Board
Family Name: UPC2758TB
Categories: RF/IF and RFID
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 798824-UPC2758TB-EVAL
Product Name RF Evaluation and Development Kits, Boards - UPC2758TB-EVAL
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK3B Heading - AS-RTK3B-MH-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB, MPGA-105+,DL1020, 50 OHM - TB-666-50-105+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 2305131 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
FS7 EvaKit - Flow Eval Board FS/OOL + FS7 gas sensor - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details