California Eastern Laboratories - CEL RF Evaluation and Development Kits, Boards - UPC2757TB-EVAL UPC2757TB-EVAL

Description
Manufacturer: CEL Win Source Part Number: 1116535-UPC2757TB-EV AL Type: Downconverter, MMIC For Use With/Related Products: UPC2757TB Frequency: 100MHz to 2GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1116535-UPC2757TB-EV AL Type: Downconverter, MMIC For Use With/Related Products: UPC2757TB Frequency: 100MHz to 2GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Evaluation and Development Kits, Boards - UPC2757TB-EVAL - 1116535-UPC2757TB-EVAL - Win Source Electronics
Laguna Hills, CA, United States
RF Evaluation and Development Kits, Boards - UPC2757TB-EVAL
1116535-UPC2757TB-EVAL
RF Evaluation and Development Kits, Boards - UPC2757TB-EVAL 1116535-UPC2757TB-EVAL
Manufacturer: CEL Win Source Part Number: 1116535-UPC2757TB-EV AL Type: Downconverter, MMIC For Use With/Related Products: UPC2757TB Frequency: 100MHz to 2GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1116535-UPC2757TB-EVAL
Type: Downconverter, MMIC
For Use With/Related Products: UPC2757TB
Frequency: 100MHz to 2GHz
Supplied Contents: Board
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Development Tools - UPC2757TB-EVAL - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Development Tools
UPC2757TB-EVAL
RF Development Tools UPC2757TB-EVAL
RF Development Tools For UPC2757TB-A

RF Development Tools For UPC2757TB-A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1116535-UPC2757TB-EVAL UPC2757TB-EVAL
Product Name RF Evaluation and Development Kits, Boards - UPC2757TB-EVAL RF Development Tools
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation and Demonstration Boards and Kits - 2952-MP.PD1.JSM.2.33-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Supported System Special Purpose
View Details
2 suppliers
RF, RFID, Wireless Evaluation Boards - 448-CYBT-423028-EVAL-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers
TB,BFCN-152W-75,FV1206-7,50 - TB-812+ - Mini-Circuits
Specs
Category Developement Board
View Details