California Eastern Laboratories - CEL RF Amplifiers - UPC2748TB-E3 UPC2748TB-E3

Description
Manufacturer: CEL Win Source Part Number: 052973-UPC2748TB-E3 Packaging: Reel - TR Test Frequency: 900MHz Frequency: 900MHz to 1.5GHz Gain: 21dB Noise Figure: 2.8dB to 4dB RF Type: Cellular Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 4.5mA to 8mA Alternative Parts (Cross-Reference): UPC2748TB-E3-A; uPC2748TB-A; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 052973-UPC2748TB-E3 Packaging: Reel - TR Test Frequency: 900MHz Frequency: 900MHz to 1.5GHz Gain: 21dB Noise Figure: 2.8dB to 4dB RF Type: Cellular Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 4.5mA to 8mA Alternative Parts (Cross-Reference): UPC2748TB-E3-A; uPC2748TB-A; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC2748TB-E3
052973-UPC2748TB-E3
RF Amplifiers - UPC2748TB-E3 052973-UPC2748TB-E3
Manufacturer: CEL Win Source Part Number: 052973-UPC2748TB-E3 Packaging: Reel - TR Test Frequency: 900MHz Frequency: 900MHz to 1.5GHz Gain: 21dB Noise Figure: 2.8dB to 4dB RF Type: Cellular Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 4.5mA to 8mA Alternative Parts (Cross-Reference): UPC2748TB-E3-A; uPC2748TB-A; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: CEL
Win Source Part Number: 052973-UPC2748TB-E3
Packaging: Reel - TR
Test Frequency: 900MHz
Frequency: 900MHz to 1.5GHz
Gain: 21dB
Noise Figure: 2.8dB to 4dB
RF Type: Cellular
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-363
Supply Voltage - Operating: 2.7 V to 3.3 V
Operating Supply Current: 4.5mA to 8mA
Alternative Parts (Cross-Reference): UPC2748TB-E3-A; uPC2748TB-A;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 052973-UPC2748TB-E3
Product Name RF Amplifiers - UPC2748TB-E3
Applications RF Microwave
Frequency Range 900 to 1500 MHz
Minimum Gain 21 dB
Maximum Gain 21 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-CMD241P4DKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 22000 MHz
View Details
RF/IF and RFID - RF Amplifiers - 1027891-BGA736L16E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 800 to 2100 MHz
Minimum Gain 16.1 dB
View Details
3 suppliers
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Specs
Applications RF Microwave
View Details