California Eastern Laboratories - CEL RF Amplifiers UPC2747TB-A

Description
RF Amplifier IC Cellular 900MHz ~ 1.5GHz SOT-363
Request a Quote Datasheet
Description
RF Amplifier IC Cellular 900MHz ~ 1.5GHz SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - UPC2747TB-A-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
UPC2747TB-A-ND
RF Amplifiers UPC2747TB-A-ND
RF Amplifier IC Cellular 900MHz ~ 1.5GHz SOT-363

RF Amplifier IC Cellular 900MHz ~ 1.5GHz SOT-363

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number UPC2747TB-A-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular
Frequency Range 900 to 1500 MHz
Minimum Gain 9 dB
Maximum Gain 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - 1110602 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 10000 to 11000 MHz
Maximum Gain 35 dB
View Details
RF Amplifiers - MHL9236N - 884593-MHL9236N - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
RF and Wireless - RF Amplifiers - ACA2461P2 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency Range 1218 MHz
Minimum Gain ? to 26.7 dB
Maximum Gain 26.7 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details