California Eastern Laboratories - CEL RF Amplifiers - UPC2712 UPC2712

Description
Manufacturer: CEL Win Source Part Number: 401188-UPC2712 Packaging: Reel - TR Frequency: 2.2GHz to 2.6GHz Gain: 11dB to 16.5dB Noise Figure: 4.5dB to 6dB RF Type: Cellular, DBS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 9mA to 15mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 401188-UPC2712 Packaging: Reel - TR Frequency: 2.2GHz to 2.6GHz Gain: 11dB to 16.5dB Noise Figure: 4.5dB to 6dB RF Type: Cellular, DBS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 9mA to 15mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC2712
401188-UPC2712
RF Amplifiers - UPC2712 401188-UPC2712
Manufacturer: CEL Win Source Part Number: 401188-UPC2712 Packaging: Reel - TR Frequency: 2.2GHz to 2.6GHz Gain: 11dB to 16.5dB Noise Figure: 4.5dB to 6dB RF Type: Cellular, DBS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 9mA to 15mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 401188-UPC2712
Packaging: Reel - TR
Frequency: 2.2GHz to 2.6GHz
Gain: 11dB to 16.5dB
Noise Figure: 4.5dB to 6dB
RF Type: Cellular, DBS, PCS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-363
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 9mA to 15mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 401188-UPC2712
Product Name RF Amplifiers - UPC2712
Applications RF Microwave
Frequency Range 2200 to 2600 MHz
Minimum Gain 11 to 16.5 dB
Maximum Gain 11 to 16.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
ADM-8622PSM, DC - 10 GHz High Dynamic Range Gain Block - ADM-8622PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 10000 MHz
Package Type Surface Mount; surface-mount
View Details
RX Diversity FEM with Carrier Aggregation - SKY13749-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 29-lead
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 5-MPAK
View Details