NEC Corporation Custom Parts - Custom Parts (U - Z) - UPC2710T UPC2710T

Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110948-UPC2710T Packaging: Bulk Frequency: 1 GHz Categories: Custom Parts Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Non-Compliant Nominal Supply Current: 22 mA
Request a Quote
Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110948-UPC2710T Packaging: Bulk Frequency: 1 GHz Categories: Custom Parts Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Non-Compliant Nominal Supply Current: 22 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (U - Z) - UPC2710T - 1110948-UPC2710T - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (U - Z) - UPC2710T
1110948-UPC2710T
Custom Parts - Custom Parts (U - Z) - UPC2710T 1110948-UPC2710T
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110948-UPC2710T Packaging: Bulk Frequency: 1 GHz Categories: Custom Parts Case / Package: SOT-23 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Non-Compliant Nominal Supply Current: 22 mA

Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1110948-UPC2710T
Packaging: Bulk
Frequency: 1 GHz
Categories: Custom Parts
Case / Package: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Non-Compliant
Nominal Supply Current: 22 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1110948-UPC2710T
Product Name Custom Parts - Custom Parts (U - Z) - UPC2710T
Unlock Full Specs
to access all available technical data