California Eastern Laboratories - CEL RF Amplifiers - UPC2709TB-E3-A UPC2709TB-E3-A

Description
Manufacturer: CEL Win Source Part Number: 036109-UPC2709TB-E3- A Packaging: Reel - TR Test Frequency: 1GHz Frequency: 2GHz to 2.3GHz Gain: 21dB to 26.5dB Noise Figure: 5dB to 6.5dB RF Type: Cellular, DBS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-SuperMiniMold Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 19mA to 32mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 036109-UPC2709TB-E3- A Packaging: Reel - TR Test Frequency: 1GHz Frequency: 2GHz to 2.3GHz Gain: 21dB to 26.5dB Noise Figure: 5dB to 6.5dB RF Type: Cellular, DBS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-SuperMiniMold Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 19mA to 32mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC2709TB-E3-A
036109-UPC2709TB-E3-A
RF Amplifiers - UPC2709TB-E3-A 036109-UPC2709TB-E3-A
Manufacturer: CEL Win Source Part Number: 036109-UPC2709TB-E3- A Packaging: Reel - TR Test Frequency: 1GHz Frequency: 2GHz to 2.3GHz Gain: 21dB to 26.5dB Noise Figure: 5dB to 6.5dB RF Type: Cellular, DBS, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-SuperMiniMold Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 19mA to 32mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 036109-UPC2709TB-E3-A
Packaging: Reel - TR
Test Frequency: 1GHz
Frequency: 2GHz to 2.3GHz
Gain: 21dB to 26.5dB
Noise Figure: 5dB to 6.5dB
RF Type: Cellular, DBS, PCS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 6-SuperMiniMold
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 19mA to 32mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 036109-UPC2709TB-E3-A
Product Name RF Amplifiers - UPC2709TB-E3-A
Applications RF Microwave
Frequency Range 2000 to 2300 MHz
Minimum Gain 21 to 26.5 dB
Maximum Gain 21 to 26.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 1000 MHz, 50Ω - ZHL-2-S+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details
AKA-1300PSM, DC - 14 GHz Broadband InGaP SMT Amplifier - AKA-1300PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type Surface Mount; surface-mount
View Details
Sky5® Front End Module for LTE and NR - SKY58281-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 42-pad configuration
View Details