Manufacturer: CEL
Win Source Part Number: 401178-UPC2708TB
Packaging: Bulk
Test Frequency: 1GHz
Frequency: 2.7GHz to 2.9GHz
Gain: 13dB to 18.5dB
Noise Figure: 6.5dB to 8dB
P1dB: 7.5dBm
RF Type: Cellular, DBS, PCS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-363
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 20mA to 33mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 401178-UPC2708TB |
| Product Name | RF Amplifiers - UPC2708TB |
| Applications | RF Microwave |
| Frequency Range | 2700 to 2900 MHz |
| Minimum Gain | 13 to 18.5 dB |
| Maximum Gain | 13 to 18.5 dB |