California Eastern Laboratories - CEL RF Amplifiers - UPC1678GV-E1 UPC1678GV-E1

Description
Manufacturer: CEL Win Source Part Number: 141935-UPC1678GV-E1 Packaging: Reel - TR Test Frequency: 500MHz Frequency: 1.7GHz to 2GHz Gain: 21dB to 25dB Noise Figure: 6dB to 8dB RF Type: UHF Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SO Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 40mA to 60mA Alternative Parts (Cross-Reference): HMC320MS8GETR; NJG1107KB2-TE1; NJG#1107KB2; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 141935-UPC1678GV-E1 Packaging: Reel - TR Test Frequency: 500MHz Frequency: 1.7GHz to 2GHz Gain: 21dB to 25dB Noise Figure: 6dB to 8dB RF Type: UHF Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SO Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 40mA to 60mA Alternative Parts (Cross-Reference): HMC320MS8GETR; NJG1107KB2-TE1; NJG#1107KB2; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC1678GV-E1
141935-UPC1678GV-E1
RF Amplifiers - UPC1678GV-E1 141935-UPC1678GV-E1
Manufacturer: CEL Win Source Part Number: 141935-UPC1678GV-E1 Packaging: Reel - TR Test Frequency: 500MHz Frequency: 1.7GHz to 2GHz Gain: 21dB to 25dB Noise Figure: 6dB to 8dB RF Type: UHF Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SO Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 40mA to 60mA Alternative Parts (Cross-Reference): HMC320MS8GETR; NJG1107KB2-TE1; NJG#1107KB2; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 141935-UPC1678GV-E1
Packaging: Reel - TR
Test Frequency: 500MHz
Frequency: 1.7GHz to 2GHz
Gain: 21dB to 25dB
Noise Figure: 6dB to 8dB
RF Type: UHF
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 8-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 40mA to 60mA
Alternative Parts (Cross-Reference): HMC320MS8GETR; NJG1107KB2-TE1; NJG#1107KB2;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 141935-UPC1678GV-E1
Product Name RF Amplifiers - UPC1678GV-E1
Applications RF Microwave
Frequency Range 1700 to 2000 MHz
Minimum Gain 21 to 25 dB
Maximum Gain 21 to 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
General Purpose LNAs - BGA427 - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range ? to 3000 MHz
Minimum Gain 20 dB
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
870 MHz, 25 dB Gain CATV Power Doubler Amplifier - ACA3748 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 24 dB
Maximum Gain 26 dB
View Details