California Eastern Laboratories - CEL RF Amplifiers - UPC1678GV-E1-A UPC1678GV-E1-A

Description
Manufacturer: CEL Win Source Part Number: 938224-UPC1678GV-E1- A Features: RF Amplifier IC UHF 1.7GHz ~ 2GHz 8-SO Package: Reel - TR Package: 8-SSOP (0.126", 3.20mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 8-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.33.0001 Other Part Number: UPC1678GVE1A, UPC1678GV-ACT, UPC1678GV-ATR, UPC1678GV-ADKR
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 938224-UPC1678GV-E1- A Features: RF Amplifier IC UHF 1.7GHz ~ 2GHz 8-SO Package: Reel - TR Package: 8-SSOP (0.126", 3.20mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 8-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.33.0001 Other Part Number: UPC1678GVE1A, UPC1678GV-ACT, UPC1678GV-ATR, UPC1678GV-ADKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - UPC1678GV-E1-A
938224-UPC1678GV-E1-A
RF Amplifiers - UPC1678GV-E1-A 938224-UPC1678GV-E1-A
Manufacturer: CEL Win Source Part Number: 938224-UPC1678GV-E1- A Features: RF Amplifier IC UHF 1.7GHz ~ 2GHz 8-SO Package: Reel - TR Package: 8-SSOP (0.126", 3.20mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 8-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.33.0001 Other Part Number: UPC1678GVE1A, UPC1678GV-ACT, UPC1678GV-ATR, UPC1678GV-ADKR

Manufacturer: CEL
Win Source Part Number: 938224-UPC1678GV-E1-A
Features: RF Amplifier IC UHF 1.7GHz ~ 2GHz 8-SO
Package: Reel - TR
Package: 8-SSOP (0.126", 3.20mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 8-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.33.0001
Other Part Number: UPC1678GVE1A, UPC1678GV-ACT, UPC1678GV-ATR, UPC1678GV-ADKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 938224-UPC1678GV-E1-A
Product Name RF Amplifiers - UPC1678GV-E1-A
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifiers - NLA-8000-18000-20-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8000 to 18000 MHz
Minimum Gain 20 dB
View Details
RF Amplifiers ICs - 2580669 - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 31.5 dB
View Details
5 suppliers