California Eastern Laboratories - CEL SSOP Video Amps And Module UPC1663GV-E1

Description
IC VIDEO AMP DIFF 8-SSOP Product overview: UPC1663GV-E1 from CEL (California Eastern Laboratories) is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-UPC1663GV-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VIDEO AMP DIFF 8-SSOP Product overview: UPC1663GV-E1 from CEL (California Eastern Laboratories) is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-UPC1663GV-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSOP Video Amps And Module - 737-UPC1663GV-E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Video Amps And Module
737-UPC1663GV-E1
SSOP Video Amps And Module 737-UPC1663GV-E1
IC VIDEO AMP DIFF 8-SSOP Product overview: UPC1663GV-E1 from CEL (California Eastern Laboratories) is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-UPC1663GV-E1 can be used for catalog matching and distributor lookup.

IC VIDEO AMP DIFF 8-SSOP Product overview: UPC1663GV-E1 from CEL (California Eastern Laboratories) is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-UPC1663GV-E1 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Video Amps and Modules - UPC1663GV-E1 - 090863-UPC1663GV-E1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - UPC1663GV-E1
090863-UPC1663GV-E1
Linear - Linear - Amplifiers - Video Amps and Modules - UPC1663GV-E1 090863-UPC1663GV-E1
Manufacturer: CEL Win Source Part Number: 090863-UPC1663GV-E1 Packaging: Reel - TR Applications: Differential Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 700MHz Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-SO Operating Supply Current: 13mA Channel Output Current: 20mA Alternative Parts (Cross-Reference): NJM592V8-TE1; uPC1663G-E1; UPC1663GV; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 090863-UPC1663GV-E1
Packaging: Reel - TR
Applications: Differential
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 700MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-SO
Operating Supply Current: 13mA
Channel Output Current: 20mA
Alternative Parts (Cross-Reference): NJM592V8-TE1; uPC1663G-E1; UPC1663GV;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Video Amplifier Chips Amplifier and Comparator Chips
Product Number 737-UPC1663GV-E1 090863-UPC1663GV-E1
Product Name SSOP Video Amps And Module Linear - Linear - Amplifiers - Video Amps and Modules - UPC1663GV-E1
Bandwidth 700 MHz
Unlock Full Specs
to access all available technical data