California Eastern Laboratories - CEL Linear - Linear - Amplifiers - Video Amps and Modules - UPC1663GV-E1-A UPC1663GV-E1-A

Description
Manufacturer: CEL Win Source Part Number: 1116530-UPC1663GV-E1 -A Packaging: Reel - TR Applications: Differential Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 700MHz Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-SO Operating Supply Current: 13mA Channel Output Current: 20mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1116530-UPC1663GV-E1 -A Packaging: Reel - TR Applications: Differential Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 700MHz Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-SO Operating Supply Current: 13mA Channel Output Current: 20mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - UPC1663GV-E1-A - 1116530-UPC1663GV-E1-A - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - UPC1663GV-E1-A
1116530-UPC1663GV-E1-A
Linear - Linear - Amplifiers - Video Amps and Modules - UPC1663GV-E1-A 1116530-UPC1663GV-E1-A
Manufacturer: CEL Win Source Part Number: 1116530-UPC1663GV-E1 -A Packaging: Reel - TR Applications: Differential Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 700MHz Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-SO Operating Supply Current: 13mA Channel Output Current: 20mA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1116530-UPC1663GV-E1-A
Packaging: Reel - TR
Applications: Differential
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 700MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-SO
Operating Supply Current: 13mA
Channel Output Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Video Amps And Module - 737-UPC1663GV-E1-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Video Amps And Module
737-UPC1663GV-E1-A
Video Amps And Module 737-UPC1663GV-E1-A
IC AMP DIFFERENTIAL 8SO Product overview: UPC1663GV-E1-A from CEL (California Eastern Laboratories) is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-UPC1663GV-E1-A can be used for catalog matching and distributor lookup.

IC AMP DIFFERENTIAL 8SO Product overview: UPC1663GV-E1-A from CEL (California Eastern Laboratories) is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-UPC1663GV-E1-A can be used for catalog matching and distributor lookup.

Supplier's Site
Video Amps and Modules - UPC1663GV-E1-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
UPC1663GV-E1-A
Video Amps and Modules UPC1663GV-E1-A
Video Amp 1 Differential 8-SO

Video Amp 1 Differential 8-SO

Buy Now
Linear - Amplifiers - Video Amps and Modules - UPC1663GV-E1-A - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
UPC1663GV-E1-A
Linear - Amplifiers - Video Amps and Modules UPC1663GV-E1-A
IC AMP DIFFERENTIAL 8SO

IC AMP DIFFERENTIAL 8SO

Supplier's Site Datasheet
Video Amps and Modules - UPC1663GV-E1-A - ODG (Origin Data Global)
Shenzhen, China
Video Amps and Modules
UPC1663GV-E1-A
Video Amps and Modules UPC1663GV-E1-A
IC AMP DIFFERENTIAL 8SO

IC AMP DIFFERENTIAL 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Amplifier and Comparator Chips Video Amplifier Chips Amplifier and Comparator Chips Video Amplifier Chips Amplifier and Comparator Chips
Product Number 1116530-UPC1663GV-E1-A 737-UPC1663GV-E1-A UPC1663GV-E1-A UPC1663GV-E1-A UPC1663GV-E1-A
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - UPC1663GV-E1-A Video Amps And Module Video Amps and Modules Linear - Amplifiers - Video Amps and Modules Video Amps and Modules
Package Type 8-SO Tape & Reel (TR) SSOP; SOP; 8-SSOP (0.126\", 3.20mm Width) Surface Mount
Unlock Full Specs
to access all available technical data