IC AMP DIFFERENTIAL 8SO Product overview: UPC1663GV-A from CEL (California Eastern Laboratories) is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-UPC1663GV-A can be used for catalog matching and distributor lookup.
Manufacturer: CEL
Win Source Part Number: 400950-UPC1663
Packaging: Bulk
Applications: Differential
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 700MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-SO
Operating Supply Current: 13mA
Channel Output Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Video Amp 1 Differential 8-SO
IC AMP DIFFERENTIAL 8SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | 737-UPC1663GV-A | 400950-UPC1663 | UPC1663GV-A | UPC1663GV-A |
| Product Name | Video Amps And Module | Linear - Linear - Amplifiers - Video Amps and Modules - UPC1663GV-A | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules |
| Bandwidth | 700 MHz | 700 MHz |