California Eastern Laboratories - CEL RF Misc ICs and Modules - UPB1513TU-E2-A UPB1513TU-E2-A

Description
Manufacturer: CEL Win Source Part Number: 798823-UPB1513TU-E2- A Packaging: Reel package Package: 8-SMD, Flat Lead Exposed Pad Frequency: 5GHz ~ 13GHz Function: Prescaler RF Type: VSAT, DBS Part Status: Obsolete(EOL) Secondary Attributes: Divide by 4 Family Name: UPB1513 Categories: RF/IF and RFID Manufacturer Package: 8-MINIMOLD Alternative Parts (Cross-Reference): HMC447LC3TR; UPB1513TUA; uPB1513TU-E2; Introduction Date: September 21, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 798823-UPB1513TU-E2- A Packaging: Reel package Package: 8-SMD, Flat Lead Exposed Pad Frequency: 5GHz ~ 13GHz Function: Prescaler RF Type: VSAT, DBS Part Status: Obsolete(EOL) Secondary Attributes: Divide by 4 Family Name: UPB1513 Categories: RF/IF and RFID Manufacturer Package: 8-MINIMOLD Alternative Parts (Cross-Reference): HMC447LC3TR; UPB1513TUA; uPB1513TU-E2; Introduction Date: September 21, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - UPB1513TU-E2-A - 798823-UPB1513TU-E2-A - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - UPB1513TU-E2-A
798823-UPB1513TU-E2-A
RF Misc ICs and Modules - UPB1513TU-E2-A 798823-UPB1513TU-E2-A
Manufacturer: CEL Win Source Part Number: 798823-UPB1513TU-E2- A Packaging: Reel package Package: 8-SMD, Flat Lead Exposed Pad Frequency: 5GHz ~ 13GHz Function: Prescaler RF Type: VSAT, DBS Part Status: Obsolete(EOL) Secondary Attributes: Divide by 4 Family Name: UPB1513 Categories: RF/IF and RFID Manufacturer Package: 8-MINIMOLD Alternative Parts (Cross-Reference): HMC447LC3TR; UPB1513TUA; uPB1513TU-E2; Introduction Date: September 21, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 798823-UPB1513TU-E2-A
Packaging: Reel package
Package: 8-SMD, Flat Lead Exposed Pad
Frequency: 5GHz ~ 13GHz
Function: Prescaler
RF Type: VSAT, DBS
Part Status: Obsolete(EOL)
Secondary Attributes: Divide by 4
Family Name: UPB1513
Categories: RF/IF and RFID
Manufacturer Package: 8-MINIMOLD
Alternative Parts (Cross-Reference): HMC447LC3TR; UPB1513TUA; uPB1513TU-E2;
Introduction Date: September 21, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 798823-UPB1513TU-E2-A
Product Name RF Misc ICs and Modules - UPB1513TU-E2-A
Frequency 5.00E9 to 1.30E10 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-116 ZXC-116XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details