California Eastern Laboratories - CEL RF Misc ICs and Modules - UPB1509GV-E1 UPB1509GV-E1

Description
Manufacturer: CEL Win Source Part Number: 145349-UPB1509GV-E1 Packaging: Reel - TR Frequency: 500MHz to 1GHz RF Type: DBS Secondary Attributes: Divide by 2, 4, 8 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SSOP Purpose: Prescaler Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 145349-UPB1509GV-E1 Packaging: Reel - TR Frequency: 500MHz to 1GHz RF Type: DBS Secondary Attributes: Divide by 2, 4, 8 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SSOP Purpose: Prescaler Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - UPB1509GV-E1 - 145349-UPB1509GV-E1 - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - UPB1509GV-E1
145349-UPB1509GV-E1
RF Misc ICs and Modules - UPB1509GV-E1 145349-UPB1509GV-E1
Manufacturer: CEL Win Source Part Number: 145349-UPB1509GV-E1 Packaging: Reel - TR Frequency: 500MHz to 1GHz RF Type: DBS Secondary Attributes: Divide by 2, 4, 8 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SSOP Purpose: Prescaler Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 145349-UPB1509GV-E1
Packaging: Reel - TR
Frequency: 500MHz to 1GHz
RF Type: DBS
Secondary Attributes: Divide by 2, 4, 8
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 8-SSOP
Purpose: Prescaler
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 145349-UPB1509GV-E1
Product Name RF Misc ICs and Modules - UPB1509GV-E1
Frequency 5.00E8 to 1.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

PA6512-AE Z Axis RFID Coil - PA6512-AE - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details