California Eastern Laboratories - CEL RF Misc ICs and Modules - UPB1509GV-E1-A UPB1509GV-E1-A

Description
Manufacturer: CEL Win Source Part Number: 144635-UPB1509GV-E1- A Packaging: Cut Reel Frequency: 500MHz to 1GHz RF Type: DBS Secondary Attributes: Divide by 2, 4, 8 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SSOP Purpose: Prescaler Alternative Parts (Cross-Reference): MC12093DR2G; UPB1509GV-A; UPB1509GV; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 144635-UPB1509GV-E1- A Packaging: Cut Reel Frequency: 500MHz to 1GHz RF Type: DBS Secondary Attributes: Divide by 2, 4, 8 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SSOP Purpose: Prescaler Alternative Parts (Cross-Reference): MC12093DR2G; UPB1509GV-A; UPB1509GV; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - UPB1509GV-E1-A - 144635-UPB1509GV-E1-A - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - UPB1509GV-E1-A
144635-UPB1509GV-E1-A
RF Misc ICs and Modules - UPB1509GV-E1-A 144635-UPB1509GV-E1-A
Manufacturer: CEL Win Source Part Number: 144635-UPB1509GV-E1- A Packaging: Cut Reel Frequency: 500MHz to 1GHz RF Type: DBS Secondary Attributes: Divide by 2, 4, 8 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SSOP Purpose: Prescaler Alternative Parts (Cross-Reference): MC12093DR2G; UPB1509GV-A; UPB1509GV; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 144635-UPB1509GV-E1-A
Packaging: Cut Reel
Frequency: 500MHz to 1GHz
RF Type: DBS
Secondary Attributes: Divide by 2, 4, 8
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 8-SSOP
Purpose: Prescaler
Alternative Parts (Cross-Reference): MC12093DR2G; UPB1509GV-A; UPB1509GV;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 144635-UPB1509GV-E1-A
Product Name RF Misc ICs and Modules - UPB1509GV-E1-A
Frequency 5.00E8 to 1.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details