California Eastern Laboratories - CEL RF Misc ICs and Modules - UPB1508GV UPB1508GV

Description
Manufacturer: CEL Win Source Part Number: UPB1508GV-E1-389736 Packaging: Reel Frequency: 500MHz ~ 3GHz Function: Prescaler RF Type: Broadcast Television, DBS, UHF Part Status: Obsolete Secondary Attributes: Divide by 2 Categories: RF/IF and RFID Supplier Device Package: 8-SSOP Case: 8-SSOP (0.126", 3.20mm Width) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: UPB1508GV-E1-389736 Packaging: Reel Frequency: 500MHz ~ 3GHz Function: Prescaler RF Type: Broadcast Television, DBS, UHF Part Status: Obsolete Secondary Attributes: Divide by 2 Categories: RF/IF and RFID Supplier Device Package: 8-SSOP Case: 8-SSOP (0.126", 3.20mm Width) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - UPB1508GV - UPB1508GV-E1-389736 - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - UPB1508GV
UPB1508GV-E1-389736
RF Misc ICs and Modules - UPB1508GV UPB1508GV-E1-389736
Manufacturer: CEL Win Source Part Number: UPB1508GV-E1-389736 Packaging: Reel Frequency: 500MHz ~ 3GHz Function: Prescaler RF Type: Broadcast Television, DBS, UHF Part Status: Obsolete Secondary Attributes: Divide by 2 Categories: RF/IF and RFID Supplier Device Package: 8-SSOP Case: 8-SSOP (0.126", 3.20mm Width) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: UPB1508GV-E1-389736
Packaging: Reel
Frequency: 500MHz ~ 3GHz
Function: Prescaler
RF Type: Broadcast Television, DBS, UHF
Part Status: Obsolete
Secondary Attributes: Divide by 2
Categories: RF/IF and RFID
Supplier Device Package: 8-SSOP
Case: 8-SSOP (0.126", 3.20mm Width)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number UPB1508GV-E1-389736
Product Name RF Misc ICs and Modules - UPB1508GV
Frequency 5.00E8 to 3.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-415 5315TC-415XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details