California Eastern Laboratories - CEL RF Misc ICs and Modules - UPB1508GV-E1-A UPB1508GV-E1-A

Description
Manufacturer: CEL Win Source Part Number: 136520-UPB1508GV-E1- A Packaging: Cut Reel Frequency: 500MHz to 3GHz RF Type: Broadcast Television, DBS, UHF Secondary Attributes: Divide by 2 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SSOP Purpose: Prescaler Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 136520-UPB1508GV-E1- A Packaging: Cut Reel Frequency: 500MHz to 3GHz RF Type: Broadcast Television, DBS, UHF Secondary Attributes: Divide by 2 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SSOP Purpose: Prescaler Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - UPB1508GV-E1-A - 136520-UPB1508GV-E1-A - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - UPB1508GV-E1-A
136520-UPB1508GV-E1-A
RF Misc ICs and Modules - UPB1508GV-E1-A 136520-UPB1508GV-E1-A
Manufacturer: CEL Win Source Part Number: 136520-UPB1508GV-E1- A Packaging: Cut Reel Frequency: 500MHz to 3GHz RF Type: Broadcast Television, DBS, UHF Secondary Attributes: Divide by 2 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SSOP Purpose: Prescaler Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 136520-UPB1508GV-E1-A
Packaging: Cut Reel
Frequency: 500MHz to 3GHz
RF Type: Broadcast Television, DBS, UHF
Secondary Attributes: Divide by 2
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 8-SSOP
Purpose: Prescaler
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 136520-UPB1508GV-E1-A
Product Name RF Misc ICs and Modules - UPB1508GV-E1-A
Frequency 5.00E8 to 3.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-295 4308RV-295XJLD , 4308RV-295XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details