California Eastern Laboratories - CEL RF Misc ICs and Modules - UPB1507GV-E1 UPB1507GV-E1

Description
Manufacturer: CEL Win Source Part Number: 137662-UPB1507GV-E1 Packaging: Reel - TR Frequency: 500MHz to 3GHz RF Type: Broadcast Television, DBS, WLAN Secondary Attributes: Divide by 64, 128, 256 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SSOP Purpose: Prescaler Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 137662-UPB1507GV-E1 Packaging: Reel - TR Frequency: 500MHz to 3GHz RF Type: Broadcast Television, DBS, WLAN Secondary Attributes: Divide by 64, 128, 256 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SSOP Purpose: Prescaler Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - UPB1507GV-E1 - 137662-UPB1507GV-E1 - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - UPB1507GV-E1
137662-UPB1507GV-E1
RF Misc ICs and Modules - UPB1507GV-E1 137662-UPB1507GV-E1
Manufacturer: CEL Win Source Part Number: 137662-UPB1507GV-E1 Packaging: Reel - TR Frequency: 500MHz to 3GHz RF Type: Broadcast Television, DBS, WLAN Secondary Attributes: Divide by 64, 128, 256 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SSOP Purpose: Prescaler Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 137662-UPB1507GV-E1
Packaging: Reel - TR
Frequency: 500MHz to 3GHz
RF Type: Broadcast Television, DBS, WLAN
Secondary Attributes: Divide by 64, 128, 256
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 8-SSOP
Purpose: Prescaler
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 137662-UPB1507GV-E1
Product Name RF Misc ICs and Modules - UPB1507GV-E1
Frequency 5.00E8 to 3.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-725 4312RV-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details