California Eastern Laboratories - CEL RF Receivers - UPB1008K-E1-A UPB1008K-E1-A

Description
Manufacturer: CEL Win Source Part Number: 052969-UPB1008K-E1-A Packaging: Reel - TR Applications: GPS Receiver Frequency: 1575.42MHz Data Interface: PCB, Surface Mount Modulation or Protocol: GPS Current - Receiving: 26mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 36-QFN (6x6) Supply Voltage - Operating: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 052969-UPB1008K-E1-A Packaging: Reel - TR Applications: GPS Receiver Frequency: 1575.42MHz Data Interface: PCB, Surface Mount Modulation or Protocol: GPS Current - Receiving: 26mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 36-QFN (6x6) Supply Voltage - Operating: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - UPB1008K-E1-A - 052969-UPB1008K-E1-A - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - UPB1008K-E1-A
052969-UPB1008K-E1-A
RF Receivers - UPB1008K-E1-A 052969-UPB1008K-E1-A
Manufacturer: CEL Win Source Part Number: 052969-UPB1008K-E1-A Packaging: Reel - TR Applications: GPS Receiver Frequency: 1575.42MHz Data Interface: PCB, Surface Mount Modulation or Protocol: GPS Current - Receiving: 26mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 36-QFN (6x6) Supply Voltage - Operating: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 052969-UPB1008K-E1-A
Packaging: Reel - TR
Applications: GPS Receiver
Frequency: 1575.42MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: GPS
Current - Receiving: 26mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 36-QFN (6x6)
Supply Voltage - Operating: 2.7 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
QFN Rf Receiver - 870-UPB1008K-E1-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
QFN Rf Receiver
870-UPB1008K-E1-A
QFN Rf Receiver 870-UPB1008K-E1-A
IC GPS RECEIVER LP 36-QFN Product overview: UPB1008K-E1-A from CEL (California Eastern Laboratories) is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-UPB1008K-E1-A can be used for catalog matching and distributor lookup.

IC GPS RECEIVER LP 36-QFN Product overview: UPB1008K-E1-A from CEL (California Eastern Laboratories) is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-UPB1008K-E1-A can be used for catalog matching and distributor lookup.

Supplier's Site
RF Receivers - UPB1008K-E1-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
UPB1008K-E1-A
RF Receivers UPB1008K-E1-A
- RF Receiver GPS 1575.42MHz PCB, Surface Mount 36-QFN (6x6)

- RF Receiver GPS 1575.42MHz PCB, Surface Mount 36-QFN (6x6)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 052969-UPB1008K-E1-A 870-UPB1008K-E1-A UPB1008K-E1-A
Product Name RF Receivers - UPB1008K-E1-A QFN Rf Receiver RF Receivers
Package Type 36-QFN (6x6) Reel - TR Surface Mount; 36-VFQFN
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 1575 MHz 1575 MHz
Supply Voltage 2.7 to 3.3 volts 2.7 to 3.3 volts
Applications GPS Receiver
Unlock Full Specs
to access all available technical data

Similar Products

FM Series GPS Receiver Module - RXM-GPS-FM - Linx Technologies
Specs
Package Type Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Sensitivity -161 to -143 dBm
View Details
RTM Series Monopulse Receiver - RTM-3010 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 30 MHz
RF Connectors SMA
View Details
WDR-LE AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details