California Eastern Laboratories - CEL Dual Bipolar Transistor UPA895TS-T3

Description
TRANSISTOR NPN DUAL 6-SMINI Product overview: UPA895TS-T3 from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-UPA895TS-T3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANSISTOR NPN DUAL 6-SMINI Product overview: UPA895TS-T3 from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-UPA895TS-T3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Bipolar Transistor
283-UPA895TS-T3
Dual Bipolar Transistor 283-UPA895TS-T3
TRANSISTOR NPN DUAL 6-SMINI Product overview: UPA895TS-T3 from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-UPA895TS-T3 can be used for catalog matching and distributor lookup.

TRANSISTOR NPN DUAL 6-SMINI Product overview: UPA895TS-T3 from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-UPA895TS-T3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - UPA895TS-T3 - 052966-UPA895TS-T3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - UPA895TS-T3
052966-UPA895TS-T3
TRANSISTORS - RF Transistors (BJT) - UPA895TS-T3 052966-UPA895TS-T3
Manufacturer: CEL Win Source Part Number: 052966-UPA895TS-T3 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 6.5GHz Transistor Polarity: 2 NPN (Dual) Noise Figure (dB Typ @ f): 1.9dB to 2.5dB @ 2GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: 6-Super Lead-Less MiniMold Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 5.5V Typical Gain (hFE) (Min): 100 @ 5mA, 1V Maximum Power Dissipation: 130mW Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 052966-UPA895TS-T3
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 6.5GHz
Transistor Polarity: 2 NPN (Dual)
Noise Figure (dB Typ @ f): 1.9dB to 2.5dB @ 2GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-Super Lead-Less MiniMold
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 5.5V
Typical Gain (hFE) (Min): 100 @ 5mA, 1V
Maximum Power Dissipation: 130mW
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 283-UPA895TS-T3 052966-UPA895TS-T3
Product Name Dual Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - UPA895TS-T3
Polarity NPN NPN; 2 NPN (Dual)
Package Type Reel - TR SOT3; 6-Super Lead-Less MiniMold
Packing Method Reel - TR Tape Reel; Reel - TR
Noise Figure 1.9 dB 1.9 dB
Unlock Full Specs
to access all available technical data