NEC Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA677TB UPA677TB

Description
Manufacturer: NEC Win Source Part Number: 1277528-UPA677TB Manufacturer Homepage: www.nec.com/ Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NEC Win Source Part Number: 1277528-UPA677TB Manufacturer Homepage: www.nec.com/ Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA677TB - 1277528-UPA677TB - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA677TB
1277528-UPA677TB
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA677TB 1277528-UPA677TB
Manufacturer: NEC Win Source Part Number: 1277528-UPA677TB Manufacturer Homepage: www.nec.com/ Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: NEC
Win Source Part Number: 1277528-UPA677TB
Manufacturer Homepage: www.nec.com/
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1277528-UPA677TB
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA677TB
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details