NEC Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2717GR-E1 UPA2717GR-E1

Description
Manufacturer: NEC Win Source Part Number: 389423-UPA2717GR-E1 Family Name: UPA2717GR Alternative Parts (Cross-Reference): AO4447A; RRS140P03FRATB; TPC8127,LQ(M; Introduction Date: November 17, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NEC Win Source Part Number: 389423-UPA2717GR-E1 Family Name: UPA2717GR Alternative Parts (Cross-Reference): AO4447A; RRS140P03FRATB; TPC8127,LQ(M; Introduction Date: November 17, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2717GR-E1 - 389423-UPA2717GR-E1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2717GR-E1
389423-UPA2717GR-E1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2717GR-E1 389423-UPA2717GR-E1
Manufacturer: NEC Win Source Part Number: 389423-UPA2717GR-E1 Family Name: UPA2717GR Alternative Parts (Cross-Reference): AO4447A; RRS140P03FRATB; TPC8127,LQ(M; Introduction Date: November 17, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: NEC
Win Source Part Number: 389423-UPA2717GR-E1
Family Name: UPA2717GR
Alternative Parts (Cross-Reference): AO4447A; RRS140P03FRATB; TPC8127,LQ(M;
Introduction Date: November 17, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
30V 15A MOSFET Transistor
285-UPA2717GR-E1
30V 15A MOSFET Transistor 285-UPA2717GR-E1
Trans MOSFET P-CH 30V 15A 8-Pin Power SOP Reel package Product overview: UPA2717GR-E1 from NEC Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA2717GR-E1 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 30V 15A 8-Pin Power SOP Reel package Product overview: UPA2717GR-E1 from NEC Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 15A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA2717GR-E1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 389423-UPA2717GR-E1 285-UPA2717GR-E1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2717GR-E1 30V 15A MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 1727-7225-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-220; TO-220-5
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810026SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
4 suppliers
CSD17302Q5A 30V N Channel NexFET? Power MOSFET - CSD17302Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0090 ohms
View Details
8 suppliers