NEC Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2702TP-E1-AZ UPA2702TP-E1-AZ

Description
Manufacturer: NEC Win Source Part Number: 389389-UPA2702TP-E1- AZ Alternative Parts (Cross-Reference): RSS100N03FRATB; FDS6294_Q; FDS6694_NF40; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NEC Win Source Part Number: 389389-UPA2702TP-E1- AZ Alternative Parts (Cross-Reference): RSS100N03FRATB; FDS6294_Q; FDS6694_NF40; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2702TP-E1-AZ - 389389-UPA2702TP-E1-AZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2702TP-E1-AZ
389389-UPA2702TP-E1-AZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2702TP-E1-AZ 389389-UPA2702TP-E1-AZ
Manufacturer: NEC Win Source Part Number: 389389-UPA2702TP-E1- AZ Alternative Parts (Cross-Reference): RSS100N03FRATB; FDS6294_Q; FDS6694_NF40; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: NEC
Win Source Part Number: 389389-UPA2702TP-E1-AZ
Alternative Parts (Cross-Reference): RSS100N03FRATB; FDS6294_Q; FDS6694_NF40;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 389389-UPA2702TP-E1-AZ
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2702TP-E1-AZ
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD18504Q5A 40V, N-Channel NexFET? Power MOSFET - CSD18504Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0098 ohms
View Details
11 suppliers
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD NANOPOWER™ MATCHED PAIR - ALD310704SCL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
View Details
4 suppliers
N-channel 40 V, 11.0 mOhm standard level MOSFET in LFPAK33 - BUK7M11-40HX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 35000 milliamps
View Details
7 suppliers