NEC Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2450BTL-E1-A UPA2450BTL-E1-A

Description
Manufacturer: NEC Win Source Part Number: 389344-UPA2450BTL-E1 -A Family Name: UPA2450B Alternative Parts (Cross-Reference): UPA2450BTL-E3-A; UPA2450BTL-E2-A; Introduction Date: January 22, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: NEC Win Source Part Number: 389344-UPA2450BTL-E1 -A Family Name: UPA2450B Alternative Parts (Cross-Reference): UPA2450BTL-E3-A; UPA2450BTL-E2-A; Introduction Date: January 22, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2450BTL-E1-A
389344-UPA2450BTL-E1-A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2450BTL-E1-A 389344-UPA2450BTL-E1-A
Manufacturer: NEC Win Source Part Number: 389344-UPA2450BTL-E1 -A Family Name: UPA2450B Alternative Parts (Cross-Reference): UPA2450BTL-E3-A; UPA2450BTL-E2-A; Introduction Date: January 22, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: NEC
Win Source Part Number: 389344-UPA2450BTL-E1-A
Family Name: UPA2450B
Alternative Parts (Cross-Reference): UPA2450BTL-E3-A; UPA2450BTL-E2-A;
Introduction Date: January 22, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 389344-UPA2450BTL-E1-A
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA2450BTL-E1-A
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1220596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-89
View Details
CSD17506Q5A 30V, N-Channel NexFET? Power MOSFET with 20 Volt Vgs - CSD17506Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0053 ohms
View Details
7 suppliers