NEC Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1952TE UPA1952TE

Description
Manufacturer: NEC Win Source Part Number: 389284-UPA1952TE Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NEC Win Source Part Number: 389284-UPA1952TE Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1952TE - 389284-UPA1952TE - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1952TE
389284-UPA1952TE
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1952TE 389284-UPA1952TE
Manufacturer: NEC Win Source Part Number: 389284-UPA1952TE Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: NEC
Win Source Part Number: 389284-UPA1952TE
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 389284-UPA1952TE
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1952TE
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 12 GHz, 55 Watt Discrete Power GaN on SiC HEMT - TGF2956 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.3 dB
View Details