NEC Corporation MOSFET Transistor UPA1918TE-T1

Description
Product overview: UPA1918TE-T1 from NEC Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA1918TE-T1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: UPA1918TE-T1 from NEC Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA1918TE-T1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MOSFET Transistor
285-UPA1918TE-T1
MOSFET Transistor 285-UPA1918TE-T1
Product overview: UPA1918TE-T1 from NEC Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA1918TE-T1 can be used for catalog matching and distributor lookup.

Product overview: UPA1918TE-T1 from NEC Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA1918TE-T1 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1918TE-T1 - 1140931-UPA1918TE-T1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1918TE-T1
1140931-UPA1918TE-T1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1918TE-T1 1140931-UPA1918TE-T1
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1140931-UPA1918TE-T1 Packaging: Tape & Reel Number of Elements: 1 Power Dissipation: 2 W Number of Pins: 6 Rise Time: 5 ns Fall Time: 27 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SC Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Turn-On Delay Time: 12 ns Max Operating Temperature: 150 °C Continuous Drain Current (ID): 3.5 A Turn-Off Delay Time: 58 ns Gate to Source Voltage (Vgs): 20 V

Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1140931-UPA1918TE-T1
Packaging: Tape & Reel
Number of Elements: 1
Power Dissipation: 2 W
Number of Pins: 6
Rise Time: 5 ns
Fall Time: 27 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SC
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Turn-On Delay Time: 12 ns
Max Operating Temperature: 150 °C
Continuous Drain Current (ID): 3.5 A
Turn-Off Delay Time: 58 ns
Gate to Source Voltage (Vgs): 20 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 285-UPA1918TE-T1 1140931-UPA1918TE-T1
Product Name MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1918TE-T1
PD 2 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114904SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers
Dual N-channel 60 V, 30 mOhm standard level MOSFET - BUK7K35-60EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 20700 milliamps
View Details
6 suppliers
 - 2EDL8033G3CXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-VSON-1
Packing Method Tape Reel; Tape & Reel
View Details