NEC Corporation 12V 4.5A MOSFET Transistor UPA1916TE(0)-T1-AT

Description
Trans MOSFET P-CH 12V 4.5A 6-Pin SC-95 Embossed T/R Product overview: UPA1916TE(0)-T1-AT from NEC Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 4.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA1916TE(0)-T1- AT can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET P-CH 12V 4.5A 6-Pin SC-95 Embossed T/R Product overview: UPA1916TE(0)-T1-AT from NEC Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 4.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA1916TE(0)-T1- AT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 4.5A MOSFET Transistor
285-UPA1916TE(0)-T1-AT
12V 4.5A MOSFET Transistor 285-UPA1916TE(0)-T1-AT
Trans MOSFET P-CH 12V 4.5A 6-Pin SC-95 Embossed T/R Product overview: UPA1916TE(0)-T1-AT from NEC Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 4.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA1916TE(0)-T1- AT can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 12V 4.5A 6-Pin SC-95 Embossed T/R Product overview: UPA1916TE(0)-T1-AT from NEC Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 4.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA1916TE(0)-T1-AT can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1916TE(0)-T1-AT - 1102422-UPA1916TE(0)-T1-AT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1916TE(0)-T1-AT
1102422-UPA1916TE(0)-T1-AT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1916TE(0)-T1-AT 1102422-UPA1916TE(0)-T1-AT
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102422-UPA1916TE(0) -T1-AT Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): UPA1916TE(0)-T1-ATUP A1916TE0T1AT; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1102422-UPA1916TE(0)-T1-AT
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): UPA1916TE(0)-T1-ATUPA1916TE0T1AT;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-UPA1916TE(0)-T1-AT 1102422-UPA1916TE(0)-T1-AT
Product Name 12V 4.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1916TE(0)-T1-AT
Package Type SOT3
Unlock Full Specs
to access all available technical data