NEC Corporation MOSFET Transistor UPA1874GR-9JG-E1

Description
Product overview: UPA1874GR-9JG-E1 from NEC Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA1874GR-9JG-E1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: UPA1874GR-9JG-E1 from NEC Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA1874GR-9JG-E1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MOSFET Transistor
285-UPA1874GR-9JG-E1
MOSFET Transistor 285-UPA1874GR-9JG-E1
Product overview: UPA1874GR-9JG-E1 from NEC Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA1874GR-9JG-E1 can be used for catalog matching and distributor lookup.

Product overview: UPA1874GR-9JG-E1 from NEC Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-UPA1874GR-9JG-E1 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1874GR-9JG-E1 - 712780-UPA1874GR-9JG-E1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1874GR-9JG-E1
712780-UPA1874GR-9JG-E1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1874GR-9JG-E1 712780-UPA1874GR-9JG-E1
Manufacturer: NEC Win Source Part Number: 712780-UPA1874GR-9JG -E1 Manufacturer Homepage: www.nec.com/ RoHS State: Request Verification Reference case: TSSOP-8 Reference Date Code: 0550+ Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: NEC
Win Source Part Number: 712780-UPA1874GR-9JG-E1
Manufacturer Homepage: www.nec.com/
RoHS State: Request Verification
Reference case: TSSOP-8
Reference Date Code: 0550+
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 285-UPA1874GR-9JG-E1 712780-UPA1874GR-9JG-E1
Product Name MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1874GR-9JG-E1
Unlock Full Specs
to access all available technical data

Similar Products

CSD23203W CSD23203W 8 V P-Channel NexFET? Power MOSFET - CSD23203W - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -8 volts
rDS(on) 0.0194 ohms
View Details
6 suppliers
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114904PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers
MOSFETs - 2441919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT23; SOT-23
View Details