NEC Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1730TP-E1-AZ UPA1730TP-E1-AZ

Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102412-UPA1730TP-E1 -AZ Power Dissipation: 40 W Number of Pins: 8 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Continuous Drain Current (ID): 28 A Drain to Source Resistance: 9.5 mΩ
Request a Quote
Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102412-UPA1730TP-E1 -AZ Power Dissipation: 40 W Number of Pins: 8 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Continuous Drain Current (ID): 28 A Drain to Source Resistance: 9.5 mΩ
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1730TP-E1-AZ - 1102412-UPA1730TP-E1-AZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1730TP-E1-AZ
1102412-UPA1730TP-E1-AZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1730TP-E1-AZ 1102412-UPA1730TP-E1-AZ
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102412-UPA1730TP-E1 -AZ Power Dissipation: 40 W Number of Pins: 8 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Continuous Drain Current (ID): 28 A Drain to Source Resistance: 9.5 mΩ

Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1102412-UPA1730TP-E1-AZ
Power Dissipation: 40 W
Number of Pins: 8
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Continuous Drain Current (ID): 28 A
Drain to Source Resistance: 9.5 mΩ

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1102412-UPA1730TP-E1-AZ
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1730TP-E1-AZ
rDS(on) 0.0095 ohms
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 216350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type SO-8; SO-8
View Details
Automotive N-Channel MOSFET Transistor - 285-AUIRF2907ZS-7P - ERSAELECTRONICS PTE. LTD.
Specs
TJ -55 to 175 C (-67 to 347 F)
Package Type Bulk
Packing Method Bulk
View Details
2 suppliers
 - LM5107MAX/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type SOIC8
Packing Method Tape Reel; Tape & Reel
View Details