The UC2-5NU is a miniature signal relay with a non-latching, single-coil design and a nominal coil voltage of 5 VDC. It has a low power consumption of 100-140 mW and features a super-compact flat-package form factor suitable for dense mounting. The relay meets Telcordia (2500 V) and FCC (1500 V) surge tolerance standards and complies with IEC60950/UL1950/EN60
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 1A; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:-; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 74R1583 |
| Product Name | Relay, Signal, Dpdt, 250Vac, 220Vdc, 1A; Coil Voltage Nec |
| Mounting | PCBoard; Through Hole |