California Eastern Laboratories - CEL 40MA LED Driver IC THL3504

Description
IC LED DRIVER PS 40MA 48QFN Product overview: THL3504 from CEL (California Eastern Laboratories) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 40MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-THL3504 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRIVER PS 40MA 48QFN Product overview: THL3504 from CEL (California Eastern Laboratories) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 40MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-THL3504 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40MA LED Driver IC
137-THL3504
40MA LED Driver IC 137-THL3504
IC LED DRIVER PS 40MA 48QFN Product overview: THL3504 from CEL (California Eastern Laboratories) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 40MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-THL3504 can be used for catalog matching and distributor lookup.

IC LED DRIVER PS 40MA 48QFN Product overview: THL3504 from CEL (California Eastern Laboratories) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 40MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-THL3504 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - THL3504-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
THL3504-ND
LED Drivers THL3504-ND
LED Driver IC 24 Output Power Switch Dimming 40mA 48-QFN (7x7)

LED Driver IC 24 Output Power Switch Dimming 40mA 48-QFN (7x7)

Buy Now Datasheet
PMIC - PMIC - LED Drivers - THL3504 - 803255-THL3504 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - THL3504
803255-THL3504
PMIC - PMIC - LED Drivers - THL3504 803255-THL3504
Manufacturer: CEL Win Source Part Number: 803255-THL3504 Packaging: Reel Type: Power Switch Mounting Style: SMD Applications: Backlight, Signage Voltage - Output: 35V Frequency: 10MHz Current - Output / Channel: 40mA Internal Switch(s): Yes Number of Outputs: 24 Voltage - Supply (Min): 3V Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,600 MSL Level: 3 (168 Hours) Voltage - Supply (Maximum): 5.5V

Manufacturer: CEL
Win Source Part Number: 803255-THL3504
Packaging: Reel
Type: Power Switch
Mounting Style: SMD
Applications: Backlight, Signage
Voltage - Output: 35V
Frequency: 10MHz
Current - Output / Channel: 40mA
Internal Switch(s): Yes
Number of Outputs: 24
Voltage - Supply (Min): 3V
Supplier Device Package: 48-QFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,600
MSL Level: 3 (168 Hours)
Voltage - Supply (Maximum): 5.5V

Buy Now
PMIC - LED Drivers - THL3504 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
THL3504
PMIC - LED Drivers THL3504
IC LED DRVR PS 24CH 40MA 48QFN

IC LED DRVR PS 24CH 40MA 48QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-THL3504 THL3504-ND 803255-THL3504 THL3504
Product Name 40MA LED Driver IC LED Drivers PMIC - PMIC - LED Drivers - THL3504 PMIC - LED Drivers
Input Voltage 3 to 5.5 volts 3 to 5.5 volts
Number of Channels 24 #
Package Type Tape & Reel (TR)
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 2467418P - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 60 milliamps
View Details
6-Channel Led Controller W/Ultra-Wide Dimming Ratio - A80602KESJSR-1 - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers
PMIC - LED Drivers - LM2704MFX-ADJ/NOPB - Lingto Electronic Limited
Specs
Output Current 550 milliamps
View Details