Manufacturer: CEL
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1220025-THCS131
Categories: Custom Parts
Case / Package: DIP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1220025-THCS131 |
| Product Name | Custom Parts - Custom Parts (S - T) - THCS131 |