California Eastern Laboratories - CEL Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - THC7984-17 THC7984-17

Description
Manufacturer: CEL Win Source Part Number: 807146-THC7984-17 Packaging: Reel Mounting Style: Surface Mount Features: PGA Configuration: PGA-ADC Number of Inputs: 3 Input Type: Differential Number of Bits: 10 Sampling Rate (Per Second): 170M Data Interface: Parallel Number of A/D Converters: 3 Reference Type: Internal Voltage - Supply, Analog: 1.7V ~ 1.9V Voltage - Supply, Digital: 1.7V ~ 1.9V Supplier Device Package: 80-LQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 80-LQFP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: CEL Win Source Part Number: 807146-THC7984-17 Packaging: Reel Mounting Style: Surface Mount Features: PGA Configuration: PGA-ADC Number of Inputs: 3 Input Type: Differential Number of Bits: 10 Sampling Rate (Per Second): 170M Data Interface: Parallel Number of A/D Converters: 3 Reference Type: Internal Voltage - Supply, Analog: 1.7V ~ 1.9V Voltage - Supply, Digital: 1.7V ~ 1.9V Supplier Device Package: 80-LQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 80-LQFP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - THC7984-17
807146-THC7984-17
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - THC7984-17 807146-THC7984-17
Manufacturer: CEL Win Source Part Number: 807146-THC7984-17 Packaging: Reel Mounting Style: Surface Mount Features: PGA Configuration: PGA-ADC Number of Inputs: 3 Input Type: Differential Number of Bits: 10 Sampling Rate (Per Second): 170M Data Interface: Parallel Number of A/D Converters: 3 Reference Type: Internal Voltage - Supply, Analog: 1.7V ~ 1.9V Voltage - Supply, Digital: 1.7V ~ 1.9V Supplier Device Package: 80-LQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 80-LQFP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours)

Manufacturer: CEL
Win Source Part Number: 807146-THC7984-17
Packaging: Reel
Mounting Style: Surface Mount
Features: PGA
Configuration: PGA-ADC
Number of Inputs: 3
Input Type: Differential
Number of Bits: 10
Sampling Rate (Per Second): 170M
Data Interface: Parallel
Number of A/D Converters: 3
Reference Type: Internal
Voltage - Supply, Analog: 1.7V ~ 1.9V
Voltage - Supply, Digital: 1.7V ~ 1.9V
Supplier Device Package: 80-LQFP (14x14)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 80-LQFP
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 807146-THC7984-17
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - THC7984-17
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1904798 - RS Components, Ltd.
Specs
Interface Type 1-wire
Package Type Tdfn-ep
Features Single-Supply
View Details
Data Acquisition - Analog to Digital Converters (ADC) - AD678JNZ - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
SOIC Analog-to-Digital Converter IC - 700-ADC10158CIWM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type SOIC
Resolution 10 bits
Dissipation 33 milliwatts
View Details
4 suppliers