California Eastern Laboratories - CEL Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - THC7984-17-B THC7984-17-B

Description
Manufacturer: CEL Win Source Part Number: 138795-THC7984-17-B Packaging: Bulk Features: PGA Configuration: PGA-ADC Number of Inputs: 3 Input Type: Differential Number of Bits: 10 Data Interface: Parallel Number of A/D Converters: 3 Reference Type: Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 80-LQFP (14x14) Analog Supply Voltage: 1.7 V to 1.9 V Digital Supply Voltage: 1.7 V to 1.9 V Sampling Rate: 170M Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 138795-THC7984-17-B Packaging: Bulk Features: PGA Configuration: PGA-ADC Number of Inputs: 3 Input Type: Differential Number of Bits: 10 Data Interface: Parallel Number of A/D Converters: 3 Reference Type: Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 80-LQFP (14x14) Analog Supply Voltage: 1.7 V to 1.9 V Digital Supply Voltage: 1.7 V to 1.9 V Sampling Rate: 170M Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - THC7984-17-B
138795-THC7984-17-B
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - THC7984-17-B 138795-THC7984-17-B
Manufacturer: CEL Win Source Part Number: 138795-THC7984-17-B Packaging: Bulk Features: PGA Configuration: PGA-ADC Number of Inputs: 3 Input Type: Differential Number of Bits: 10 Data Interface: Parallel Number of A/D Converters: 3 Reference Type: Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 80-LQFP (14x14) Analog Supply Voltage: 1.7 V to 1.9 V Digital Supply Voltage: 1.7 V to 1.9 V Sampling Rate: 170M Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 138795-THC7984-17-B
Packaging: Bulk
Features: PGA
Configuration: PGA-ADC
Number of Inputs: 3
Input Type: Differential
Number of Bits: 10
Data Interface: Parallel
Number of A/D Converters: 3
Reference Type: Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 80-LQFP (14x14)
Analog Supply Voltage: 1.7 V to 1.9 V
Digital Supply Voltage: 1.7 V to 1.9 V
Sampling Rate: 170M
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
10BIT Analog-to-Digital Converter IC
700-THC7984-17-B
10BIT Analog-to-Digital Converter IC 700-THC7984-17-B
IC ADC 10BIT 80LQFP Product overview: THC7984-17-B from CEL (California Eastern Laboratories) is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-THC7984-17-B can be used for catalog matching and distributor lookup.

IC ADC 10BIT 80LQFP Product overview: THC7984-17-B from CEL (California Eastern Laboratories) is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-THC7984-17-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - THC7984-17-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
THC7984-17-B
Analog to Digital Converters (ADC) THC7984-17-B
10 Bit Analog to Digital Converter 3 Input 3 80-LQFP (14x14)

10 Bit Analog to Digital Converter 3 Input 3 80-LQFP (14x14)

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - THC7984-17-B - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
THC7984-17-B
Data Acquisition - Analog to Digital Converters (ADC) THC7984-17-B
IC ADC 10BIT 80LQFP

IC ADC 10BIT 80LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 138795-THC7984-17-B 700-THC7984-17-B THC7984-17-B THC7984-17-B
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - THC7984-17-B 10BIT Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel Parallel Parallel; Parallel
Package Type QFP; 80-LQFP (14x14) Bulk QFP; 80-LQFP
Packing Method Bulk; Bulk Bulk Bulk; Bulk
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 C (32 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8947AB-IS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Analogue to Digital Converters - 1914248 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type DIP; Pdip
Pins 16
View Details
ADC104S021Q-Q1 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021QIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Automotive
View Details
8 suppliers
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500AUSCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers