Manufacturer: CEL
Win Source Part Number: 047992-THC63LVDM83D
Category: Integrated Circuits(ICs)
Family: Interface - Serializers Deserializers
Series: THine
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 56-TFSOP (0.240" 6.10mm Width)
Manufacturer Device Package: 56-TSSOP
Standard Package: 1
Catalog: Serializers Deserializers
Number of Inputs: 28
Output Type: LVDS
Operating Supply Voltage: 3 V ~ 3.6 V
Data Rate: 1.12Gbps
Function: Serializer
Input Type: CMOS/TTL
Number of Outputs: 4
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 047992-THC63LVDM83D |
| Product Name | Integrated Circuits(ICs) |