California Eastern Laboratories - CEL Integrated Circuits(ICs) THC63LVD823B

Description
Manufacturer: CEL Win Source Part Number: 216962-THC63LVD823B Category: Integrated Circuits(ICs) Family: Interface - Serializers,Deserial izers Family Name: THC63LVD1023B Alternative Parts (Cross-Reference): THC63LVDM83D; BU90T82-E2; BU90T82-ZE2; Country of Origin: China, Japan, Taiwan Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: CEL Win Source Part Number: 216962-THC63LVD823B Category: Integrated Circuits(ICs) Family: Interface - Serializers,Deserial izers Family Name: THC63LVD1023B Alternative Parts (Cross-Reference): THC63LVDM83D; BU90T82-E2; BU90T82-ZE2; Country of Origin: China, Japan, Taiwan Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 216962-THC63LVD823B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
216962-THC63LVD823B
Integrated Circuits(ICs) 216962-THC63LVD823B
Manufacturer: CEL Win Source Part Number: 216962-THC63LVD823B Category: Integrated Circuits(ICs) Family: Interface - Serializers,Deserial izers Family Name: THC63LVD1023B Alternative Parts (Cross-Reference): THC63LVDM83D; BU90T82-E2; BU90T82-ZE2; Country of Origin: China, Japan, Taiwan Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 216962-THC63LVD823B
Category: Integrated Circuits(ICs)
Family: Interface - Serializers,Deserializers
Family Name: THC63LVD1023B
Alternative Parts (Cross-Reference): THC63LVDM83D; BU90T82-E2; BU90T82-ZE2;
Country of Origin: China, Japan, Taiwan
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transmitters
Product Number 216962-THC63LVD823B
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products

3.3 V octal transceiver with direction pin; 3-state - 74LVT245BPW,118 - Nexperia B.V.
Specs
Package Type SOT360-1 SOT360-1
Features RoHS
Operating Temperature 85.0 C (185.0 F)
View Details
2 suppliers
Wireless Universal Transmitter - RF I/O SW868 - steute
Specs
Output Power 13.98 dBm
Data Rate 66 kbps
Operating Frequency 868 MHz
View Details
RF Transmitters - MICRF102YM-TR-ND - DigiKey
Microchip Technology, Inc.
Specs
Applications RKE
Package Type Surface Mount; "8-SOIC (0.154"", 3.90mm Width)"
RF Modulation On-Off Keyed; Amplitude Shift Key
View Details
2 suppliers