California Eastern Laboratories - CEL Integrated Circuits(ICs) THC63LVD1024

Description
Manufacturer: CEL Win Source Part Number: 216954-THC63LVD1024 Category: Integrated Circuits(ICs) Family: Interface - Serializers,Deserial izers Family Name: THC63LVD1024 Country of Origin: China, Japan, Taiwan Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: CEL Win Source Part Number: 216954-THC63LVD1024 Category: Integrated Circuits(ICs) Family: Interface - Serializers,Deserial izers Family Name: THC63LVD1024 Country of Origin: China, Japan, Taiwan Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 216954-THC63LVD1024 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
216954-THC63LVD1024
Integrated Circuits(ICs) 216954-THC63LVD1024
Manufacturer: CEL Win Source Part Number: 216954-THC63LVD1024 Category: Integrated Circuits(ICs) Family: Interface - Serializers,Deserial izers Family Name: THC63LVD1024 Country of Origin: China, Japan, Taiwan Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 216954-THC63LVD1024
Category: Integrated Circuits(ICs)
Family: Interface - Serializers,Deserializers
Family Name: THC63LVD1024
Country of Origin: China, Japan, Taiwan
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transmitters
Product Number 216954-THC63LVD1024
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products

Octal transceiver with direction pin, 30 Ohm series termination resistors; 5 V tolerant input/output; 3-state - 74LVC2245AD,118 - Nexperia B.V.
Specs
Package Type SOT163-1 SOT163-1
Features RoHS
Operating Temperature 125.0 C (257.0 F)
View Details
2 suppliers
Anaren Integrated Radio (AIR) 868MHz Transmitter Module - A1101R08A - Anaren, Inc.
Specs
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Package Type Surface Mount
Features RoHS
View Details
Wireless Data Sensor - WISER LC100-PP - TECAT Performance Systems, LLC
TECAT Performance Systems, LLC
Specs
Operating Temperature -40.0 to 80.0 C (-40.0 to 176.0 F)
Output Power 13.4 dBm
Operating Frequency 2400 MHz
View Details