NEC Corporation Tantalum Capacitors - TEPSLB21A336M8R TEPSLB21A336M8R

Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989093-TEPSLB21A336M 8R Categories: Tantalum Capacitors Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989093-TEPSLB21A336M 8R Categories: Tantalum Capacitors Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TEPSLB21A336M8R - 989093-TEPSLB21A336M8R - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TEPSLB21A336M8R
989093-TEPSLB21A336M8R
Tantalum Capacitors - TEPSLB21A336M8R 989093-TEPSLB21A336M8R
Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989093-TEPSLB21A336M 8R Categories: Tantalum Capacitors Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage

Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989093-TEPSLB21A336M8R
Categories: Tantalum Capacitors
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage

Buy Now
Singapore, Singapore
SMD 33uF 10V 0.15 Ohm Capacitor
59-TEPSLB21A336M8R
SMD 33uF 10V 0.15 Ohm Capacitor 59-TEPSLB21A336M8R
Cap Tant Solid 33uF 10V B2 CASE 20% (3.5 X 2.8 X 1.9mm) SMD 3528-21 0.15 Ohm 105 C T/R Product overview: TEPSLB21A336M8R from NEC Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 10V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 10V, 0.15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TEPSLB21A336M8R can be used for catalog matching and distributor lookup.

Cap Tant Solid 33uF 10V B2 CASE 20% (3.5 X 2.8 X 1.9mm) SMD 3528-21 0.15 Ohm 105 C T/R Product overview: TEPSLB21A336M8R from NEC Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 10V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 10V, 0.15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TEPSLB21A336M8R can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 989093-TEPSLB21A336M8R 59-TEPSLB21A336M8R
Product Name Tantalum Capacitors - TEPSLB21A336M8R SMD 33uF 10V 0.15 Ohm Capacitor
Electrolytic Capacitors Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDL106K035S1D-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details