Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1134419-TEPSLA0J336M
Tolerance: 20 %
Polarity: Polar
Leakage Current: 20.7 µA
Height: 1.6 mm
Width: 1.6 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Max Operating Temperature: 105 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1134419-TEPSLA0J336M8R |
| Product Name | Custom Parts - Custom Parts (S - T) - TEPSLA0J336M8R |