Manufacturer: NEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 963473-RD27FM-T1/AZ
Zener Voltage: 2.7 V
Categories: Diodes - Zener - Single
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 963473-RD27FM-T1/AZ |
| Product Name | Diodes - Zener - Single - RD27FM-T1/AZ |
| RoHS Compliant | RoHS |