California Eastern Laboratories - CEL RF Antennas RAC00915-B

Description
915MHz Stamped Metal RF Antenna
Datasheet
Description
915MHz Stamped Metal RF Antenna
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - RAC00915-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
RAC00915-B
RF Antennas RAC00915-B
915MHz Stamped Metal RF Antenna

915MHz Stamped Metal RF Antenna

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number RAC00915-B
Product Name RF Antennas
Technology Type Stamped Metal
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-588 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers