MCU 16-bit RL78 CISC 48KB Flash 1.8V/2.5V/3.3V/5V 30-Pin LSSOP Tray Product overview: R5F100ADASP#V0 from CEL (California Eastern Laboratories) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 48KB, 1.8V, 2.5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 48KB, 1.8V, 2.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100ADASP#V0 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 685-R5F100ADASP#V0 |
| Product Name | 16-bit 48KB 1.8V 2.5V Embedded Microcontroller MCU |
| Data Bus | 16 Bit |
| Clock Speed | 32 MHz |
| RAM | 3 KB |
| Supply Voltage | 1.6 to 5.5 volts |