The R1WV6416R Series is a family of 64-Mbit static RAMs operated from a single 2.7V to 3.6V supply, organized as 4M words by 16 bits or 8M words by 8 bits, with no refresh or clock required. It is offered in a 48-ball fine pitch BGA package measuring 0.75mm pitch, with a 55ns access time. The device features TTL-compatible I/O, three-state outputs, and byte-level control via LB#, UB#, and BYTE# pins, supporting low stand-by current of 8 µA at 3.0V. It is designed for compact mounting and battery-backed applications.
SRAM Chip Async Single 3V 64M-bit 8M/4M x 8/16-bit 55ns 48-Pin FBGA Tray Product overview: R1WV6416RBG-5SI#B0 from CEL (California Eastern Laboratories) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16-bit, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1WV6416RBG-5SI#
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 774-R1WV6416RBG-5SI#B0 |
| Product Name | 16-bit 3V Memory IC and Storage Component |
| Memory Category | SRAM Chip |
| Access Time | 55 ns |
| Operating Temperature | -40 C (-40 F) |
| Density | 64000 kbits |
| Number of Words | 8000 to 4000 k |