California Eastern Laboratories - CEL Optoisolators - Logic Output - PS9821-1-AX PS9821-1-AX

Description
Manufacturer: CEL Win Source Part Number: 792588-PS9821-1-AX Series: NEPOC Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Open Collector Operating Supply Voltage: 2.7 V ~ 3.6 V Data Rate: 15Mbps Input Type: DC Voltage - Forward (Vf) (Typ): 1.65V Rise / Fall Time (Typ): 20ns, 5ns Number of Channels: 1 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/0 Family Name: PS9821-1 Categories: Isolators Manufacturer Package: 8-SSOP Output Current per Channel: 25mA Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Alternative Parts (Cross-Reference): PS9821-1-F3-AX; PS9821-1-F4; PS9821-1-F3-A; PS9821-1-F4-A; PS9821-1-F3-A; PS9821-1-A; Introduction Date: January 24, 2005 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 792588-PS9821-1-AX Series: NEPOC Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Open Collector Operating Supply Voltage: 2.7 V ~ 3.6 V Data Rate: 15Mbps Input Type: DC Voltage - Forward (Vf) (Typ): 1.65V Rise / Fall Time (Typ): 20ns, 5ns Number of Channels: 1 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/0 Family Name: PS9821-1 Categories: Isolators Manufacturer Package: 8-SSOP Output Current per Channel: 25mA Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Alternative Parts (Cross-Reference): PS9821-1-F3-AX; PS9821-1-F4; PS9821-1-F3-A; PS9821-1-F4-A; PS9821-1-F3-A; PS9821-1-A; Introduction Date: January 24, 2005 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - PS9821-1-AX - 792588-PS9821-1-AX - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - PS9821-1-AX
792588-PS9821-1-AX
Optoisolators - Logic Output - PS9821-1-AX 792588-PS9821-1-AX
Manufacturer: CEL Win Source Part Number: 792588-PS9821-1-AX Series: NEPOC Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Open Collector Operating Supply Voltage: 2.7 V ~ 3.6 V Data Rate: 15Mbps Input Type: DC Voltage - Forward (Vf) (Typ): 1.65V Rise / Fall Time (Typ): 20ns, 5ns Number of Channels: 1 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/0 Family Name: PS9821-1 Categories: Isolators Manufacturer Package: 8-SSOP Output Current per Channel: 25mA Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Alternative Parts (Cross-Reference): PS9821-1-F3-AX; PS9821-1-F4; PS9821-1-F3-A; PS9821-1-F4-A; PS9821-1-F3-A; PS9821-1-A; Introduction Date: January 24, 2005 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 792588-PS9821-1-AX
Series: NEPOC
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Open Collector
Operating Supply Voltage: 2.7 V ~ 3.6 V
Data Rate: 15Mbps
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.65V
Rise / Fall Time (Typ): 20ns, 5ns
Number of Channels: 1
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 1/0
Family Name: PS9821-1
Categories: Isolators
Manufacturer Package: 8-SSOP
Output Current per Channel: 25mA
Current - DC Forward (If) (Maximum): 20mA
Common Mode Transient Immunity (Minimum): 15kV/μs
Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns
Alternative Parts (Cross-Reference): PS9821-1-F3-AX; PS9821-1-F4; PS9821-1-F3-A; PS9821-1-F4-A; PS9821-1-F3-A; PS9821-1-A;
Introduction Date: January 24, 2005
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 792588-PS9821-1-AX
Product Name Optoisolators - Logic Output - PS9821-1-AX
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B49 Voltage Output Module - 8B49-07 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Isolators - Isolators - Gate Drivers - 1035227-1EDI30I12MFXUMA1 - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details