California Eastern Laboratories - CEL SMD 3.75KV Signal Isolator and Optocoupler PS9614L-A

Description
OPTOISO 3.75KV OPEN COLL 8SMD GW / Optocoupler Logic-Out Open Collector DC-IN 1-CH 8-Pin PDIP SMD Product overview: PS9614L-A from CEL (California Eastern Laboratories) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PS9614L-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPTOISO 3.75KV OPEN COLL 8SMD GW / Optocoupler Logic-Out Open Collector DC-IN 1-CH 8-Pin PDIP SMD Product overview: PS9614L-A from CEL (California Eastern Laboratories) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PS9614L-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.75KV Signal Isolator and Optocoupler - 902-PS9614L-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.75KV Signal Isolator and Optocoupler
902-PS9614L-A
SMD 3.75KV Signal Isolator and Optocoupler 902-PS9614L-A
OPTOISO 3.75KV OPEN COLL 8SMD GW / Optocoupler Logic-Out Open Collector DC-IN 1-CH 8-Pin PDIP SMD Product overview: PS9614L-A from CEL (California Eastern Laboratories) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PS9614L-A can be used for catalog matching and distributor lookup.

OPTOISO 3.75KV OPEN COLL 8SMD GW / Optocoupler Logic-Out Open Collector DC-IN 1-CH 8-Pin PDIP SMD Product overview: PS9614L-A from CEL (California Eastern Laboratories) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-PS9614L-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Logic Output - PS9614L-A - 792581-PS9614L-A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - PS9614L-A
792581-PS9614L-A
Optoisolators - Logic Output - PS9614L-A 792581-PS9614L-A
Manufacturer: CEL Win Source Part Number: 792581-PS9614L-A Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Open Collector Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 10Mbps Input Type: DC Voltage - Forward (Vf) (Typ): 1.65V Rise / Fall Time (Typ): 20ns, 8ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Part Status: Obsolete(EOL) Family Name: PS9614L Categories: Isolators Manufacturer Package: 8-SMD Gull Wing Output Current per Channel: 25mA Current - DC Forward (If) (Maximum): 30mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Alternative Parts (Cross-Reference): PS9614-A; PS9614; PS9614L-E3-A; PS9614L-E4-A; Introduction Date: June 27, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 792581-PS9614L-A
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Open Collector
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 10Mbps
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.65V
Rise / Fall Time (Typ): 20ns, 8ns
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Part Status: Obsolete(EOL)
Family Name: PS9614L
Categories: Isolators
Manufacturer Package: 8-SMD Gull Wing
Output Current per Channel: 25mA
Current - DC Forward (If) (Maximum): 30mA
Common Mode Transient Immunity (Minimum): 10kV/μs
Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns
Alternative Parts (Cross-Reference): PS9614-A; PS9614; PS9614L-E3-A; PS9614L-E4-A;
Introduction Date: June 27, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number 902-PS9614L-A 792581-PS9614L-A
Product Name SMD 3.75KV Signal Isolator and Optocoupler Optoisolators - Logic Output - PS9614L-A
Input DC DC; DC
Output Open Collector Open Collector
Mounting Option Tube Surface Mount
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3240MC12HXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details
Isolators - Gate Drivers - SI8231BB-B-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details