NEC Corporation Optocoupler, Digital O/p, Smdip-8; No. Of Channels Nec PS9587L2-E3-A

Description
OPTOCOUPLER, DIGITAL O/P, SMDIP-8; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:30mA; Isolation Voltage:5kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:7V RoHS Compliant: Yes
Description
OPTOCOUPLER, DIGITAL O/P, SMDIP-8; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:30mA; Isolation Voltage:5kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:7V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Digital O/p, Smdip-8; No. Of Channels Nec - 56P5189 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Digital O/p, Smdip-8; No. Of Channels Nec
56P5189
Optocoupler, Digital O/p, Smdip-8; No. Of Channels Nec 56P5189
OPTOCOUPLER, DIGITAL O/P, SMDIP-8; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:30mA; Isolation Voltage:5kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:7V RoHS Compliant: Yes

OPTOCOUPLER, DIGITAL O/P, SMDIP-8; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:30mA; Isolation Voltage:5kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:7V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 56P5189
Product Name Optocoupler, Digital O/p, Smdip-8; No. Of Channels Nec
Mounting Option Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-ISSI20R02HXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Optocoupler module - 859-758 - WAGO
Specs
Input DC
Rise Time 1 µs
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details