California Eastern Laboratories - CEL Isolators - Isolators - Gate Drivers PS9553L3-E3-AX

Description
Win Source Part Number: 1128053-PS9553L3-E3- AX Category: Isolators>Isolators - Gate Drivers Series: NEPOC Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 400mA, 400mA Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.56V Rise / Fall Time (Typ): 50ns, 50ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 15kV/µs Propagation Delay tpLH / tpHL (Max): 650ns, 650ns Current - Peak Output: 600mA Pulse Width Distortion (Max): 500ns Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Gull Wing Temperature Range - Operating: -40°C ~ 100°C Alternative Parts (Cross-Reference): PS9553L3E3AX; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 10V ~ 30V REACH Status: REACH Affected HTSUS: 8541.49.8000 Mfr: CEL Other Names: PS9553L3-E3-AXDKR,PS 9553L3E3AX,PS9553L3- E3-AXCT,PS9553L3-E3- AXTR Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1128053-PS9553L3-E3- AX Category: Isolators>Isolators - Gate Drivers Series: NEPOC Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 400mA, 400mA Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.56V Rise / Fall Time (Typ): 50ns, 50ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 15kV/µs Propagation Delay tpLH / tpHL (Max): 650ns, 650ns Current - Peak Output: 600mA Pulse Width Distortion (Max): 500ns Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Gull Wing Temperature Range - Operating: -40°C ~ 100°C Alternative Parts (Cross-Reference): PS9553L3E3AX; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 10V ~ 30V REACH Status: REACH Affected HTSUS: 8541.49.8000 Mfr: CEL Other Names: PS9553L3-E3-AXDKR,PS 9553L3E3AX,PS9553L3- E3-AXCT,PS9553L3-E3- AXTR Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1128053-PS9553L3-E3-AX - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1128053-PS9553L3-E3-AX
Isolators - Isolators - Gate Drivers 1128053-PS9553L3-E3-AX
Win Source Part Number: 1128053-PS9553L3-E3- AX Category: Isolators>Isolators - Gate Drivers Series: NEPOC Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 400mA, 400mA Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.56V Rise / Fall Time (Typ): 50ns, 50ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 15kV/µs Propagation Delay tpLH / tpHL (Max): 650ns, 650ns Current - Peak Output: 600mA Pulse Width Distortion (Max): 500ns Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Gull Wing Temperature Range - Operating: -40°C ~ 100°C Alternative Parts (Cross-Reference): PS9553L3E3AX; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 10V ~ 30V REACH Status: REACH Affected HTSUS: 8541.49.8000 Mfr: CEL Other Names: PS9553L3-E3-AXDKR,PS 9553L3E3AX,PS9553L3- E3-AXCT,PS9553L3-E3- AXTR Product Status: Obsolete

Win Source Part Number: 1128053-PS9553L3-E3-AX
Category: Isolators>Isolators - Gate Drivers
Series: NEPOC
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: Optical Coupling
Current - Output High, Low: 400mA, 400mA
Current - DC Forward (If) (Max): 25 mA
Voltage - Forward (Vf) (Typ): 1.56V
Rise / Fall Time (Typ): 50ns, 50ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Common Mode Transient Immunity (Min): 15kV/µs
Propagation Delay tpLH / tpHL (Max): 650ns, 650ns
Current - Peak Output: 600mA
Pulse Width Distortion (Max): 500ns
Package / Case: 8-SMD, Gull Wing
Supplier Device Package: 8-SMD Gull Wing
Temperature Range - Operating: -40°C ~ 100°C
Alternative Parts (Cross-Reference): PS9553L3E3AX;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Voltage - Output Supply: 10V ~ 30V
REACH Status: REACH Affected
HTSUS: 8541.49.8000
Mfr: CEL
Other Names: PS9553L3-E3-AXDKR,PS9553L3E3AX,PS9553L3-E3-AXCT,PS9553L3-E3-AXTR
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1128053-PS9553L3-E3-AX
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

P22400 Isolated Standard Signal Conditioner, Loop-powered | High Insulation | For Safety Circuits up to SIL 3 - P22400 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 600 V
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Isolators - Gate Drivers - UCC5350MCD - 938089-UCC5350MCD - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Signal Conditioners - 2408032 - RS Components, Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval IECEx/ATEX
Inputs Current
View Details
3 suppliers
Isolators - Isolators - Gate Drivers - 1198539-SI82391AB-IS1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details