California Eastern Laboratories - CEL Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PS9551AL4-E3-AX PS9551AL4-E3-AX

Description
Manufacturer: CEL Win Source Part Number: 792579-PS9551AL4-E3- AX Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C Package: 8-SMD, Gull Wing Mounting: SMD Operating Supply Voltage: 5V Data Interface: SPI Resolution (Bits): 12 b Voltage Supply Source: Single Supply Family Name: PS9551AL4 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DIP Gull Wing ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 792579-PS9551AL4-E3- AX Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C Package: 8-SMD, Gull Wing Mounting: SMD Operating Supply Voltage: 5V Data Interface: SPI Resolution (Bits): 12 b Voltage Supply Source: Single Supply Family Name: PS9551AL4 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DIP Gull Wing ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PS9551AL4-E3-AX
792579-PS9551AL4-E3-AX
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PS9551AL4-E3-AX 792579-PS9551AL4-E3-AX
Manufacturer: CEL Win Source Part Number: 792579-PS9551AL4-E3- AX Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C Package: 8-SMD, Gull Wing Mounting: SMD Operating Supply Voltage: 5V Data Interface: SPI Resolution (Bits): 12 b Voltage Supply Source: Single Supply Family Name: PS9551AL4 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DIP Gull Wing ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 792579-PS9551AL4-E3-AX
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Operating Supply Voltage: 5V
Data Interface: SPI
Resolution (Bits): 12 b
Voltage Supply Source: Single Supply
Family Name: PS9551AL4
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DIP Gull Wing
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 792579-PS9551AL4-E3-AX
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PS9551AL4-E3-AX
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1921725 - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 18 bits
ADC Type Sigma-Delta; Delta Sigma
View Details
Analog to Digital Converters (ADC) - 296-ADC09DJ1300AAV-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers