California Eastern Laboratories - CEL Isolators - Isolators - Gate Drivers PS9506L3-V-E3-AX

Description
Manufacturer: CEL Win Source Part Number: 1331943-PS9506L3-V-E 3-AX Category: Isolators>Isolators - Gate Drivers Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Technology: Optical Coupling Current - Output High, Low: 400mA, 400mA Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.56V Rise / Fall Time (Typ): 50ns, 50ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 25kV/µs Propagation Delay tpLH / tpHL (Max): 400ns, 400ns Current - Peak Output: 600mA Pulse Width Distortion (Max): 250ns Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 110°C Case / Package: 8-SMD, Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) Voltage - Output Supply: 10V ~ 30V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Approval Agency: CSA, SEMKO, UL, VDE RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1331943-PS9506L3-V-E 3-AX Category: Isolators>Isolators - Gate Drivers Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Technology: Optical Coupling Current - Output High, Low: 400mA, 400mA Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.56V Rise / Fall Time (Typ): 50ns, 50ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 25kV/µs Propagation Delay tpLH / tpHL (Max): 400ns, 400ns Current - Peak Output: 600mA Pulse Width Distortion (Max): 250ns Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 110°C Case / Package: 8-SMD, Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) Voltage - Output Supply: 10V ~ 30V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Approval Agency: CSA, SEMKO, UL, VDE RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1331943-PS9506L3-V-E3-AX - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1331943-PS9506L3-V-E3-AX
Isolators - Isolators - Gate Drivers 1331943-PS9506L3-V-E3-AX
Manufacturer: CEL Win Source Part Number: 1331943-PS9506L3-V-E 3-AX Category: Isolators>Isolators - Gate Drivers Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Technology: Optical Coupling Current - Output High, Low: 400mA, 400mA Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.56V Rise / Fall Time (Typ): 50ns, 50ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 25kV/µs Propagation Delay tpLH / tpHL (Max): 400ns, 400ns Current - Peak Output: 600mA Pulse Width Distortion (Max): 250ns Supplier Device Package: 8-DIP Gull Wing Temperature Range - Operating: -40°C ~ 110°C Case / Package: 8-SMD, Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) Voltage - Output Supply: 10V ~ 30V REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Approval Agency: CSA, SEMKO, UL, VDE RoHS Status: ROHS3 Compliant

Manufacturer: CEL
Win Source Part Number: 1331943-PS9506L3-V-E3-AX
Category: Isolators>Isolators - Gate Drivers
Packaging: Reel - TR
Standard Package: 1,000
Mounting: Surface Mount
Technology: Optical Coupling
Current - Output High, Low: 400mA, 400mA
Current - DC Forward (If) (Max): 25 mA
Voltage - Forward (Vf) (Typ): 1.56V
Rise / Fall Time (Typ): 50ns, 50ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Common Mode Transient Immunity (Min): 25kV/µs
Propagation Delay tpLH / tpHL (Max): 400ns, 400ns
Current - Peak Output: 600mA
Pulse Width Distortion (Max): 250ns
Supplier Device Package: 8-DIP Gull Wing
Temperature Range - Operating: -40°C ~ 110°C
Case / Package: 8-SMD, Gull Wing
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
Voltage - Output Supply: 10V ~ 30V
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Approval Agency: CSA, SEMKO, UL, VDE
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1331943-PS9506L3-V-E3-AX
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8234BD-D-IS - 933663-SI8234BD-D-IS - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B35 Linearized 4-Wire RTD Input Module - 8B35-02 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details